RCWPM-1206 200 1% K D55342K07B20
RESISTOR, THICK FILM, 200R, 1%, 0.25W, 1206; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342K07B200DRWB | 541-D55342K07B200DRWB-ND | 44C2377 |
| Product Name | D55342K07B200DRWB | Chip Resistor - Surface Mount | Resistor, Thick Film, 200R, 1%, 0.25W, 1206; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % |