Vishay Precision Group Resistor, Thick Film, 200 Ohm, 0.25W, 1%; Resistance Vishay D55342K07B200DRS3.

Description
RESISTOR, THICK FILM, 200 OHM, 0.25W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No
Description
RESISTOR, THICK FILM, 200 OHM, 0.25W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 200 Ohm, 0.25W, 1%; Resistance Vishay - 29AC4977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 200 Ohm, 0.25W, 1%; Resistance Vishay
29AC4977
Resistor, Thick Film, 200 Ohm, 0.25W, 1%; Resistance Vishay 29AC4977
RESISTOR, THICK FILM, 200 OHM, 0.25W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 200 OHM, 0.25W, 1%; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4977
Product Name Resistor, Thick Film, 200 Ohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details