Vishay Intertechnology, Inc. RESISTOR 200 1% 100MW 100PPM/C D55342K07B200DR

Description
RESISTOR 200 1% 100MW 100PPM/C
Request a Quote
Description
RESISTOR 200 1% 100MW 100PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 200 1% 100MW 100PPM/C - D55342K07B200DR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 200 1% 100MW 100PPM/C
D55342K07B200DR
RESISTOR 200 1% 100MW 100PPM/C D55342K07B200DR
RESISTOR 200 1% 100MW 100PPM/C

RESISTOR 200 1% 100MW 100PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B200DR
Product Name RESISTOR 200 1% 100MW 100PPM/C
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers