Vishay Intertechnology, Inc. RES 200 OHM 1/4W 1% 1206 D55342K07B200DPT5V

Description
RES 200ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 200ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 1% 1206 - D55342K07B200DPT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 1% 1206
D55342K07B200DPT5V
RES 200 OHM 1/4W 1% 1206 D55342K07B200DPT5V
RES 200ohm 1/4W 1% 1206

RES 200ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B200DPT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B200DPT5VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B200DPT5VTR-ND
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B200DPT5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B200DPT5V
Chip Resistor - Surface Mount D55342K07B200DPT5V
RES SMD 200 OHM 1% 1/4W 1206

RES SMD 200 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B200DPT5V 764-D55342K07B200DPT5VTR-ND D55342K07B200DPT5V
Product Name RES 200 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details