Vishay Precision Group Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B1K00SWB

Description
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray - D55342K07B1K00SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
D55342K07B1K00SWB
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B1K00SWB
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Rcwpm-1206 1K 5% K D55342K07B1K00S T03 Vishay - 14T0740 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1K 5% K D55342K07B1K00S T03 Vishay
14T0740
Rcwpm-1206 1K 5% K D55342K07B1K00S T03 Vishay 14T0740
RCWPM-1206 1K 5% K D55342K07B1K00S T03

RCWPM-1206 1K 5% K D55342K07B1K00S T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1K00SWB 14T0740
Product Name Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray Rcwpm-1206 1K 5% K D55342K07B1K00S T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details