Vishay Intertechnology, Inc. Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1K00RT3

Description
Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B1K00RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B1K00RT3
Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1K00RT3
Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B1K00RT3
Product Name Res Thin Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers