Vishay Precision Group Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1K00RS3

Description
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B1K00RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B1K00RS3
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1K00RS3
Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,1Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0716
Resistor,thick Film,1Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0716
Resistor,Thick Film,1KOhms,100WV,5+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,1KOhms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1K00RS3 44C0716
Product Name Res Thick Film 1206 1K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,1Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers