Vishay Precision Group Rcwpm-1206 1.8K 2% K D55342K07B1H80S Tsl Vishay D55342K07B1H80SWL

Description
RCWPM-1206 1.8K 2% K D55342K07B1H80S TSL
Description
RCWPM-1206 1.8K 2% K D55342K07B1H80S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.8K 2% K D55342K07B1H80S Tsl Vishay - 26P7309 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.8K 2% K D55342K07B1H80S Tsl Vishay
26P7309
Rcwpm-1206 1.8K 2% K D55342K07B1H80S Tsl Vishay 26P7309
RCWPM-1206 1.8K 2% K D55342K07B1H80S TSL

RCWPM-1206 1.8K 2% K D55342K07B1H80S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7309
Product Name Rcwpm-1206 1.8K 2% K D55342K07B1H80S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details