Vishay Precision Group Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1H50RS2

Description
Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B1H50RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B1H50RS2
Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1H50RS2
Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,1.5Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1.5Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0687
Resistor,thick Film,1.5Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0687
Resistor,Thick Film,1.5KOhms,100WV, 2+/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,1.5KOhms,100WV,2+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1H50RS2 44C0687
Product Name Res Thin Film 1206 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,1.5Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers