Vishay Precision Group Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07B1H00PWB

Description
Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray - D55342K07B1H00PWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray
D55342K07B1H00PWB
Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07B1H00PWB
Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site
Resistor,thick Film,1Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0658
Resistor,thick Film,1Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0658
Resistor,Thick Film,1KOhms,100WV,2+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,1KOhms,100WV,2+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1H00PWB 44C0658
Product Name Res Thick Film 1206 1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD Tray Resistor,thick Film,1Kohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers