Vishay Precision Group Rcwpm-1206 1.78M 1% K D55342K07B1F78R Rs Vishay D55342K07B1F78RUL

Description
RCWPM-1206 1.78M 1% K D55342K07B1F78R RS
Description
RCWPM-1206 1.78M 1% K D55342K07B1F78R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.78M 1% K D55342K07B1F78R Rs Vishay - 26P7272 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.78M 1% K D55342K07B1F78R Rs Vishay
26P7272
Rcwpm-1206 1.78M 1% K D55342K07B1F78R Rs Vishay 26P7272
RCWPM-1206 1.78M 1% K D55342K07B1F78R RS

RCWPM-1206 1.78M 1% K D55342K07B1F78R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7272
Product Name Rcwpm-1206 1.78M 1% K D55342K07B1F78R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details