Vishay Precision Group RES., THK FILM, 1M, 250 MW, 1% D55342K07B1F00R

Description
RES., THK FILM, 1M, 250 MW, 1%
Request a Quote
Description
RES., THK FILM, 1M, 250 MW, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES., THK FILM, 1M, 250 MW, 1% - D55342K07B1F00R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES., THK FILM, 1M, 250 MW, 1%
D55342K07B1F00R
RES., THK FILM, 1M, 250 MW, 1% D55342K07B1F00R
RES., THK FILM, 1M, 250 MW, 1%

RES., THK FILM, 1M, 250 MW, 1%

Supplier's Site
Resistor, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay - 22C4583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay
22C4583
Resistor, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay 22C4583
RESISTOR, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 1M, 1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1F00R 22C4583
Product Name RES., THK FILM, 1M, 250 MW, 1% Resistor, Thick Film, 1M, 1%, 0.25W, 1206; Resistance Vishay
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details