Vishay Intertechnology, Inc. Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B1E82TWBT

Description
Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray - D55342K07B1E82TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
D55342K07B1E82TWBT
Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B1E82TWBT
Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B1E82TWBT
Product Name Res Thick Film 1206 1.82K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers