Vishay Precision Group Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1E65RS2

Description
Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B1E65RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B1E65RS2
Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1E65RS2
Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B1E65RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E65RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B1E65RS2CT-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B1E65RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E65RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B1E65RS2DKR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B1E65RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E65RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B1E65RS2TR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor,thick Film,1.65Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,1.65Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0583
Resistor,thick Film,1.65Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0583
Resistor,Thick Film,1.65KOhms,100WV ,1+/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,1.65KOhms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B1E65RS2 541-D55342K07B1E65RS2CT-ND 44C0583
Product Name Res Thick Film 1206 1.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistor,thick Film,1.65Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers