Vishay Precision Group D55342K07B1E50RWB D55342K07B1E50RWB

Description
D55342K07B1E50RWB
Request a Quote Datasheet
Description
D55342K07B1E50RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B1E50RWB - D55342K07B1E50RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B1E50RWB
D55342K07B1E50RWB
D55342K07B1E50RWB D55342K07B1E50RWB
D55342K07B1E50RWB

D55342K07B1E50RWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B1E50RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E50RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B1E50RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Resistor, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Vishay - 44C0559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Vishay
44C0559
Resistor, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Vishay 44C0559
RESISTOR, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B1E50RWB 541-D55342K07B1E50RWB-ND 44C0559
Product Name D55342K07B1E50RWB Chip Resistor - Surface Mount Resistor, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data