Vishay Intertechnology, Inc. RESISTOR 1.5K 1% 100V 125MW, D55342K07B1E50RTR

Description
RESISTOR 1.5K 1% 100V 125MW,
Request a Quote
Description
RESISTOR 1.5K 1% 100V 125MW,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1.5K 1% 100V 125MW, - D55342K07B1E50RTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1.5K 1% 100V 125MW,
D55342K07B1E50RTR
RESISTOR 1.5K 1% 100V 125MW, D55342K07B1E50RTR
RESISTOR 1.5K 1% 100V 125MW,

RESISTOR 1.5K 1% 100V 125MW,

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B1E50RTR
Product Name RESISTOR 1.5K 1% 100V 125MW,
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers