Vishay Precision Group Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B1E50RTN

Description
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B1E50RTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B1E50RTN
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B1E50RTN
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 1.5 Kohm Vishay - 44C0556 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 1.5 Kohm Vishay
44C0556
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 1.5 Kohm Vishay 44C0556
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 1.5 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 1.5 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1E50RTN 44C0556
Product Name Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 1.5 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers