Vishay Precision Group Rcwpm-1206 1.43K 1% K D55342K07B1E43R Ts Vishay D55342K07B1E43RWL

Description
RCWPM-1206 1.43K 1% K D55342K07B1E43R TS
Description
RCWPM-1206 1.43K 1% K D55342K07B1E43R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.43K 1% K D55342K07B1E43R Ts Vishay - 26P7135 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.43K 1% K D55342K07B1E43R Ts Vishay
26P7135
Rcwpm-1206 1.43K 1% K D55342K07B1E43R Ts Vishay 26P7135
RCWPM-1206 1.43K 1% K D55342K07B1E43R TS

RCWPM-1206 1.43K 1% K D55342K07B1E43R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7135
Product Name Rcwpm-1206 1.43K 1% K D55342K07B1E43R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details