Vishay Intertechnology, Inc. RES 1.4K, 0.25W, 1% D55342K07B1E40R

Description
RES 1.4K, 0.25W, 1%
Request a Quote
Description
RES 1.4K, 0.25W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K, 0.25W, 1% - D55342K07B1E40R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K, 0.25W, 1%
D55342K07B1E40R
RES 1.4K, 0.25W, 1% D55342K07B1E40R
RES 1.4K, 0.25W, 1%

RES 1.4K, 0.25W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B1E40R
Product Name RES 1.4K, 0.25W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details