Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B1E33RT5V

Description
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B1E33RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1E33RT5VTR-ND
Chip Resistor - Surface Mount 764-D55342K07B1E33RT5VTR-ND
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1.33K OHM 1/4W 1% 1206 - D55342K07B1E33RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/4W 1% 1206
D55342K07B1E33RT5V
RES 1.33K OHM 1/4W 1% 1206 D55342K07B1E33RT5V
RES 1.33Kohm 1/4W 1% 1206

RES 1.33Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342K07B1E33RT5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B1E33RT5V
Chip Resistor - Surface Mount D55342K07B1E33RT5V
RES SMD 1.33K OHM 1% 1/4W 1206

RES SMD 1.33K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342K07B1E33RT5VTR-ND D55342K07B1E33RT5V D55342K07B1E33RT5V
Product Name Chip Resistor - Surface Mount RES 1.33K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details