Vishay Precision Group Rcwpm-1206 1.27K 1% K D55342K07B1E27P Ts Vishay D55342K07B1E27PWL

Description
RCWPM-1206 1.27K 1% K D55342K07B1E27P TS
Description
RCWPM-1206 1.27K 1% K D55342K07B1E27P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.27K 1% K D55342K07B1E27P Ts Vishay - 26P7107 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.27K 1% K D55342K07B1E27P Ts Vishay
26P7107
Rcwpm-1206 1.27K 1% K D55342K07B1E27P Ts Vishay 26P7107
RCWPM-1206 1.27K 1% K D55342K07B1E27P TS

RCWPM-1206 1.27K 1% K D55342K07B1E27P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7107
Product Name Rcwpm-1206 1.27K 1% K D55342K07B1E27P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details