Vishay Precision Group Rcwpm-1206 1.24K 1% K D55342K07B1E24S Ts Vishay D55342K07B1E24SWL

Description
RCWPM-1206 1.24K 1% K D55342K07B1E24S TS
Description
RCWPM-1206 1.24K 1% K D55342K07B1E24S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.24K 1% K D55342K07B1E24S Ts Vishay - 26P7105 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.24K 1% K D55342K07B1E24S Ts Vishay
26P7105
Rcwpm-1206 1.24K 1% K D55342K07B1E24S Ts Vishay 26P7105
RCWPM-1206 1.24K 1% K D55342K07B1E24S TS

RCWPM-1206 1.24K 1% K D55342K07B1E24S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7105
Product Name Rcwpm-1206 1.24K 1% K D55342K07B1E24S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details