Vishay Precision Group D55342K07B1E21RWB D55342K07B1E21RWB

Description
D55342K07B1E21RWB
Request a Quote
Description
D55342K07B1E21RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B1E21RWB - D55342K07B1E21RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B1E21RWB
D55342K07B1E21RWB
D55342K07B1E21RWB D55342K07B1E21RWB
D55342K07B1E21RWB

D55342K07B1E21RWB

Supplier's Site
Resistor, Thick Film, 1.21Kohm, 0.25W, 1%; Resistance Vishay - 44C0482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.21Kohm, 0.25W, 1%; Resistance Vishay
44C0482
Resistor, Thick Film, 1.21Kohm, 0.25W, 1%; Resistance Vishay 44C0482
RESISTOR, THICK FILM, 1.21KOHM, 0.25W, 1%; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 1.21KOHM, 0.25W, 1%; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1E21RWB 44C0482
Product Name D55342K07B1E21RWB Resistor, Thick Film, 1.21Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details