Vishay Precision Group Rcwpm-1206 1.21K 1% K D55342K07B1E21R Rs Vishay D55342K07B1E21RUL

Description
RCWPM-1206 1.21K 1% K D55342K07B1E21R RS
Description
RCWPM-1206 1.21K 1% K D55342K07B1E21R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.21K 1% K D55342K07B1E21R Rs Vishay - 26P7098 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.21K 1% K D55342K07B1E21R Rs Vishay
26P7098
Rcwpm-1206 1.21K 1% K D55342K07B1E21R Rs Vishay 26P7098
RCWPM-1206 1.21K 1% K D55342K07B1E21R RS

RCWPM-1206 1.21K 1% K D55342K07B1E21R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7098
Product Name Rcwpm-1206 1.21K 1% K D55342K07B1E21R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details