Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B1E10RS2

Description
RCWPM-1206 1.1K 1% K D55342K07B1
Request a Quote Datasheet
Description
RCWPM-1206 1.1K 1% K D55342K07B1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B1E10RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E10RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B1E10RS2CT-ND
RCWPM-1206 1.1K 1% K D55342K07B1

RCWPM-1206 1.1K 1% K D55342K07B1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B1E10RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E10RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B1E10RS2TR-ND
RCWPM-1206 1.1K 1% K D55342K07B1

RCWPM-1206 1.1K 1% K D55342K07B1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B1E10RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B1E10RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B1E10RS2DKR-ND
RCWPM-1206 1.1K 1% K D55342K07B1

RCWPM-1206 1.1K 1% K D55342K07B1

Buy Now Datasheet
Res Thin Film 1206 1.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B1E10RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B1E10RS2
Res Thin Film 1206 1.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B1E10RS2
Res Thin Film 1206 1.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 1.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-D55342K07B1E10RS2CT-ND D55342K07B1E10RS2
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 1.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details