Vishay Precision Group Rcwpm-1206 1.02K 1% K D55342K07B1E02M Rs Vishay D55342K07B1E02MUL

Description
RCWPM-1206 1.02K 1% K D55342K07B1E02M RS
Description
RCWPM-1206 1.02K 1% K D55342K07B1E02M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 1.02K 1% K D55342K07B1E02M Rs Vishay - 26P7058 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 1.02K 1% K D55342K07B1E02M Rs Vishay
26P7058
Rcwpm-1206 1.02K 1% K D55342K07B1E02M Rs Vishay 26P7058
RCWPM-1206 1.02K 1% K D55342K07B1E02M RS

RCWPM-1206 1.02K 1% K D55342K07B1E02M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7058
Product Name Rcwpm-1206 1.02K 1% K D55342K07B1E02M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details