Vishay Intertechnology, Inc. Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B1E00SSV

Description
Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote
Description
Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD - D55342K07B1E00SSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
D55342K07B1E00SSV
Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD D55342K07B1E00SSV
Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B1E00SSV
Product Name Res Thick Film 1206 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers