Vishay Precision Group Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ... D55342K07B1E00R

Description
Thick Film ResistorsSeries:RCWP M; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ...
Request a Quote
Description
Thick Film ResistorsSeries:RCWP M; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ... - D55342K07B1E00R - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ...
D55342K07B1E00R
Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ... D55342K07B1E00R
Thick Film ResistorsSeries:RCWP M; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ...

Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ...

Supplier's Site
Resistor, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Vishay - 22C4582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Vishay
22C4582
Resistor, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Vishay 22C4582
RESISTOR, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 1K, 1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B1E00R 22C4582
Product Name Thick Film ResistorsSeries:RCWPM; Resistance:1kohm; Resistance Tolerance: 1%; Power Rating:0.25W; ... Resistor, Thick Film, 1K, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details