Vishay Intertechnology, Inc. RES 1.76K OHM 1/4W 0.1% 1206 D55342K07B1B76RTI

Description
RES 1.76Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.76Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/4W 0.1% 1206 - D55342K07B1B76RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/4W 0.1% 1206
D55342K07B1B76RTI
RES 1.76K OHM 1/4W 0.1% 1206 D55342K07B1B76RTI
RES 1.76Kohm 1/4W 0.1% 1206

RES 1.76Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B76RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B76RTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B1B76RTITR-ND
1.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B1B76RTI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B1B76RTI
Chip Resistor - Surface Mount D55342K07B1B76RTI
RES SMD 1.76K OHM 0.1% 1/4W 1206

RES SMD 1.76K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B1B76RTI 764-D55342K07B1B76RTITR-ND D55342K07B1B76RTI
Product Name RES 1.76K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1760 ohms 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details