Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W 0.1% 1206 D55342K07B1B50RTI

Description
RES 1.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W 0.1% 1206 - D55342K07B1B50RTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 0.1% 1206
D55342K07B1B50RTI
RES 1.5K OHM 1/4W 0.1% 1206 D55342K07B1B50RTI
RES 1.5Kohm 1/4W 0.1% 1206

RES 1.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B50RTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B50RTITR-ND
Chip Resistor - Surface Mount 764-D55342K07B1B50RTITR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342K07B1B50RTI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342K07B1B50RTI
Chip Resistor - Surface Mount D55342K07B1B50RTI
RES SMD 1.5K OHM 0.1% 1/4W 1206

RES SMD 1.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342K07B1B50RTI 764-D55342K07B1B50RTITR-ND D55342K07B1B50RTI
Product Name RES 1.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details