Vishay Intertechnology, Inc. RES 1.45K OHM 1/4W 0.1% 1206 D55342K07B1B45PWS

Description
RES 1.45Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.45Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.45K OHM 1/4W 0.1% 1206 - D55342K07B1B45PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.45K OHM 1/4W 0.1% 1206
D55342K07B1B45PWS
RES 1.45K OHM 1/4W 0.1% 1206 D55342K07B1B45PWS
RES 1.45Kohm 1/4W 0.1% 1206

RES 1.45Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B45PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B45PWS-ND
Chip Resistor - Surface Mount 764-D55342K07B1B45PWS-ND
1.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,1.45Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 27M3605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,1.45Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
27M3605
Resistor,thin Film,1.45Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 27M3605
Resistor,Thin Film,1.45KOhms,100WV ,.1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,1.45KOhms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B1B45PWS 764-D55342K07B1B45PWS-ND 27M3605
Product Name RES 1.45K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,1.45Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details