Vishay Intertechnology, Inc. SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,BULK D55342K07B1B40RWS

Description
SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,BULK - D55342K07B1B40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,BULK
D55342K07B1B40RWS
SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,BULK D55342K07B1B40RWS
SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,B ULK

SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B40RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B1B40RWS-ND
1.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B1B40RWS 764-D55342K07B1B40RWS-ND
Product Name SMD,1206,1/4W,1.40K ,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details