Vishay Intertechnology, Inc. RES 1.24K OHM 1/4W 0.1% 1206 D55342K07B1B24RWS

Description
RES 1.24Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.24Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/4W 0.1% 1206 - D55342K07B1B24RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/4W 0.1% 1206
D55342K07B1B24RWS
RES 1.24K OHM 1/4W 0.1% 1206 D55342K07B1B24RWS
RES 1.24Kohm 1/4W 0.1% 1206

RES 1.24Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B24RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B24RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B1B24RWS-ND
1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.24 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B1B24RWS 764-D55342K07B1B24RWS-ND
Product Name RES 1.24K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details