Vishay Intertechnology, Inc. RES 1.21K OHM 1/4W 0.1% 1206 D55342K07B1B21MWS

Description
RES 1.21Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.21Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/4W 0.1% 1206 - D55342K07B1B21MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/4W 0.1% 1206
D55342K07B1B21MWS
RES 1.21K OHM 1/4W 0.1% 1206 D55342K07B1B21MWS
RES 1.21Kohm 1/4W 0.1% 1206

RES 1.21Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B21MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B21MWS-ND
Chip Resistor - Surface Mount 764-D55342K07B1B21MWS-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B1B21MWS 764-D55342K07B1B21MWS-ND
Product Name RES 1.21K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details