Vishay Intertechnology, Inc. RES 1.1K OHM 1/4W 0.1% 1206 D55342K07B1B10RBS

Description
RES 1.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W 0.1% 1206 - D55342K07B1B10RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W 0.1% 1206
D55342K07B1B10RBS
RES 1.1K OHM 1/4W 0.1% 1206 D55342K07B1B10RBS
RES 1.1Kohm 1/4W 0.1% 1206

RES 1.1Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B10RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B10RBS-ND
Chip Resistor - Surface Mount 764-D55342K07B1B10RBS-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B1B10RBS 764-D55342K07B1B10RBS-ND
Product Name RES 1.1K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers