Vishay Intertechnology, Inc. Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk D55342K07B1B01RBS

Description
Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote Datasheet
Description
Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk - D55342K07B1B01RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk
D55342K07B1B01RBS
Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk D55342K07B1B01RBS
Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk

Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B1B01RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B1B01RBS-ND
Chip Resistor - Surface Mount 764-D55342K07B1B01RBS-ND
1.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,1.01Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 51M4318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,1.01Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
51M4318
Resistor,thin Film,1.01Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 51M4318
Resistor,Thin Film,1.01KOhms,100WV ,.1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,1.01KOhms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B1B01RBS 764-D55342K07B1B01RBS-ND 51M4318
Product Name Res Thin Film 1206 1.01K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Bulk Chip Resistor - Surface Mount Resistor,thin Film,1.01Kohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details