Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W 1% 1206 D55342K07B19E6RWSV

Description
RES 19.6Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W 1% 1206 - D55342K07B19E6RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W 1% 1206
D55342K07B19E6RWSV
RES 19.6K OHM 1/4W 1% 1206 D55342K07B19E6RWSV
RES 19.6Kohm 1/4W 1% 1206

RES 19.6Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B19E6RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B19E6RWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B19E6RWSV-ND
19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

19.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B19E6RWSV 764-D55342K07B19E6RWSV-ND
Product Name RES 19.6K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details