Vishay Precision Group Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B18K0MTP

Description
Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R - D55342K07B18K0MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R
D55342K07B18K0MTP
Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R D55342K07B18K0MTP
Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,18Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C1951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,18Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C1951
Resistor,thick Film,18Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C1951
Resistor,Thick Film,18KOhms,100WV,5 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,18KOhms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B18K0MTP 44C1951
Product Name Res Thick Film 1206 18K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,18Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details