Vishay Precision Group Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B18J0MWB

Description
Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray - D55342K07B18J0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray
D55342K07B18J0MWB
Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B18J0MWB
Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray

Supplier's Site
Resistor,thick Film,18Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C1942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,18Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C1942
Resistor,thick Film,18Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C1942
Resistor,Thick Film,18Ohms,100WV,5+ /-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,18Ohms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B18J0MWB 44C1942
Product Name Res Thick Film 1206 18 Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray Resistor,thick Film,18Ohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details