Vishay Intertechnology, Inc. Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B18E2RWB

Description
Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray - D55342K07B18E2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray
D55342K07B18E2RWB
Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray D55342K07B18E2RWB
Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B18E2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B18E2RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B18E2RWB-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B18E2RWB 541-D55342K07B18E2RWB-ND
Product Name Res Thick Film 1206 18.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details