Res Thick Film 1206 180 Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray
RCWPM-1206 180 5% K D55342K07B180JS T03
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342K07B180JSWB | 14T0744 |
| Product Name | Res Thick Film 1206 180 Ohm 5% 1/4W ¦100ppm/¦C 0.001% SMD Tray | Rcwpm-1206 180 5% K D55342K07B180Js T03 Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 5 to 1.00E-3 +/- % |