Vishay Precision Group Rcwpm-1206 180K 2% K D55342K07B180Hr Rsl Vishay D55342K07B180HRUL

Description
RCWPM-1206 180K 2% K D55342K07B180HR RSL
Description
RCWPM-1206 180K 2% K D55342K07B180HR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 180K 2% K D55342K07B180Hr Rsl Vishay - 26P8092 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 180K 2% K D55342K07B180Hr Rsl Vishay
26P8092
Rcwpm-1206 180K 2% K D55342K07B180Hr Rsl Vishay 26P8092
RCWPM-1206 180K 2% K D55342K07B180HR RSL

RCWPM-1206 180K 2% K D55342K07B180HR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P8092
Product Name Rcwpm-1206 180K 2% K D55342K07B180Hr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details