Vishay Precision Group Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B178DRTN

Description
Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B178DRTN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B178DRTN
Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B178DRTN
Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 178 Ohm Vishay - 44C1880 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 178 Ohm Vishay
44C1880
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 178 Ohm Vishay 44C1880
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 178 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 178 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B178DRTN 44C1880
Product Name Res Thin Film 1206 178 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 178 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details