Vishay Intertechnology, Inc. RES 16.5K 1% .25W D55342K07B16E5R

Description
RES 16.5K 1% .25W
Request a Quote
Description
RES 16.5K 1% .25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K 1% .25W - D55342K07B16E5R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K 1% .25W
D55342K07B16E5R
RES 16.5K 1% .25W D55342K07B16E5R
RES 16.5K 1% .25W

RES 16.5K 1% .25W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B16E5R
Product Name RES 16.5K 1% .25W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers