Vishay Intertechnology, Inc. Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B16E2RS2

Description
Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B16E2RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B16E2RS2
Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B16E2RS2
Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B16E2RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B16E2RS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B16E2RS2TR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B16E2RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B16E2RS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B16E2RS2CT-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B16E2RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B16E2RS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B16E2RS2DKR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B16E2RS2 541-D55342K07B16E2RS2TR-ND
Product Name Res Thick Film 1206 16.2K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers