Vishay Intertechnology, Inc. RES 169 OHM 1/4W 0.1% 1206 D55342K07B169ARWS

Description
RES 169ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 169ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/4W 0.1% 1206 - D55342K07B169ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/4W 0.1% 1206
D55342K07B169ARWS
RES 169 OHM 1/4W 0.1% 1206 D55342K07B169ARWS
RES 169ohm 1/4W 0.1% 1206

RES 169ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B169ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B169ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B169ARWS-ND
169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

169 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,169Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 54M8233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,169Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
54M8233
Resistor,thin Film,169Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 54M8233
Resistor,Thin Film,169Ohms,100WV,. 1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,169Ohms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B169ARWS 764-D55342K07B169ARWS-ND 54M8233
Product Name RES 169 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,169Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details