Vishay Precision Group Rcwpm-1206 162K 1% K D55342K07B162Er Tsl Vishay D55342K07B162ERWL

Description
RCWPM-1206 162K 1% K D55342K07B162ER TSL
Description
RCWPM-1206 162K 1% K D55342K07B162ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 162K 1% K D55342K07B162Er Tsl Vishay - 26P7989 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 162K 1% K D55342K07B162Er Tsl Vishay
26P7989
Rcwpm-1206 162K 1% K D55342K07B162Er Tsl Vishay 26P7989
RCWPM-1206 162K 1% K D55342K07B162ER TSL

RCWPM-1206 162K 1% K D55342K07B162ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7989
Product Name Rcwpm-1206 162K 1% K D55342K07B162Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details