Vishay Precision Group Rcwpm-1206 162 1% K D55342K07B162Dr Tsl Vishay D55342K07B162DRWL

Description
RCWPM-1206 162 1% K D55342K07B162DR TSL
Description
RCWPM-1206 162 1% K D55342K07B162DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 162 1% K D55342K07B162Dr Tsl Vishay - 26P7983 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 162 1% K D55342K07B162Dr Tsl Vishay
26P7983
Rcwpm-1206 162 1% K D55342K07B162Dr Tsl Vishay 26P7983
RCWPM-1206 162 1% K D55342K07B162DR TSL

RCWPM-1206 162 1% K D55342K07B162DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7983
Product Name Rcwpm-1206 162 1% K D55342K07B162Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details