Vishay Precision Group Rcwpm-1206 160K 2% K D55342K07B160Hs Rsl Vishay D55342K07B160HSUL

Description
RCWPM-1206 160K 2% K D55342K07B160HS RSL
Description
RCWPM-1206 160K 2% K D55342K07B160HS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 160K 2% K D55342K07B160Hs Rsl Vishay - 26P7976 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 160K 2% K D55342K07B160Hs Rsl Vishay
26P7976
Rcwpm-1206 160K 2% K D55342K07B160Hs Rsl Vishay 26P7976
RCWPM-1206 160K 2% K D55342K07B160HS RSL

RCWPM-1206 160K 2% K D55342K07B160HS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7976
Product Name Rcwpm-1206 160K 2% K D55342K07B160Hs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details