Vishay Intertechnology, Inc. SMD,1206,1/4W,160 OHM,.1%,100PPM,R FAIL RATE,TR D55342K07B160ART5

Description
SMD,1206,1/4W,160ohm ,.1%,100PPM,R FAIL RATE,TR
Request a Quote Datasheet
Description
SMD,1206,1/4W,160ohm ,.1%,100PPM,R FAIL RATE,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,160 OHM,.1%,100PPM,R FAIL RATE,TR - D55342K07B160ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,160 OHM,.1%,100PPM,R FAIL RATE,TR
D55342K07B160ART5
SMD,1206,1/4W,160 OHM,.1%,100PPM,R FAIL RATE,TR D55342K07B160ART5
SMD,1206,1/4W,160ohm ,.1%,100PPM,R FAIL RATE,TR

SMD,1206,1/4W,160ohm,.1%,100PPM,R FAIL RATE,TR

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B160ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B160ART5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B160ART5TR-ND
160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

160 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B160ART5 764-D55342K07B160ART5TR-ND
Product Name SMD,1206,1/4W,160 OHM,.1%,100PPM,R FAIL RATE,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details